The 199127502 is a standard ball valve in the PROGEF 127 series, rated for 100-230V operation with a manual emergency override and fusion sockets compliant with PP-H ISO. It features an IP68 rating, a factory-set 90° control range, integrated stainless steel mounting inserts, and position feedback for open/close states. The valve has a 10 mm bore, a kv-value of 70 l/min at Δp=1 bar, and weighs 2.100 kg with EPDM seals. Its actuator is EA15, with dimensions including a mounting depth of 122 mm, a total length of 161 mm, and M6 threaded inserts.
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127502 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.63 inch (16.00 mm) |