The 199127563 is a 24V ball valve with manual emergency override and socket fusion spigots in PP-H ISO, designed for industrial fluid control. It features an IP68 rating, a factory-set 90° control range, integrated heating element, position feedback, and stainless steel mounting inserts. The valve has a nominal bore size of 15 mm (1/2 inch), a pressure rating of 10 bar, and a kv-value of 185 l/min at Δp=1 bar. It weighs 2.100 kg with EPDM seals and has actuator dimensions of EA15 with a total length of 120 mm. The valve body and actuator are configured for DIN/ISO-compatible socket fusion connections.
24V With manual emergency override With socket fusion spigots PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127563 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.79 inch (20.00 mm) |