A 24V PVC ball valve with solvent cement sockets, designed for 90° control, featuring integrated stainless steel mounting inserts. The valve has a 16 mm bore, a kv-value of 70 l/min at Δp=1 bar, and operates at 10 bar pressure. It is mounted with a 10 Nm actuator, measures 194 mm in height and 178.5 mm in length, and weighs 0.995 kg with EPDM seals. The model uses a 199 104 152 identification code.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104152 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.63 inch (16.00 mm) |