The 199104446 is a PVC-U ball valve with solvent cement sockets conforming to Inch BS standards, designed for 24V operation and a 90° control range. It features integrated stainless steel mounting inserts and has a nominal bore of 32 mm (1 1/4 inch), a pressure rating of 10 bar, and a kv-value of 1000 l/min at Δp=1 bar. The valve measures 236 mm in height and 204.5 mm in length, and is actuated by a 10 Nm electric actuator with a 1 1/4 inch socket size. The body supports EPDM and FKM sealing options.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104446 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |