Progef standard wafer-style intermediate installation butterfly valve with electric actuator for 230V, without manual override, for DN450 size, constructed from PP-H with PTFE seat, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220 flange standards, overall length 1225 mm, height 352 mm, width 635 mm, operating torque 393 Nm, flow coefficient 155000 l/min at 1 bar pressure drop, weight 78.8 kg, with factory-set 90° control range, position feedback, and heating element.
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199140373 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 17.72 inch (450.00 mm) |