The PROGEF V251 throttle valve with fusion sockets metric, model 199041217, is constructed from PP-H and designed for use with 16 mm nominal bore and 10 bar maximum working pressure, weighing 0.038 kg. It features a fusion socket connection with dimensions of 29 mm outer diameter, 57 mm height, 45 mm height to mounting surface, and 47 mm length. The valve accommodates a 3/8 inch pipe size.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041217 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - throttle-Valve-v251 |
| Primary Material | PP-H |