Wafer-style intermediate installation butterfly valve with electric actuator 230V, no manual override, designed for DN63 sizing with EPDM seat and a kv-value of 740 l/min at 10 bar, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length conforms to EN 558, ISO 5752 (line 25). Physical dimensions include Hmax 393.3 mm, Lmax 190 mm, and Wmax 118.4 mm.
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145202 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |