The 199104454 is a PVC-U ball valve with solvent cement sockets compliant with Inch BS standards, rated for 10 bar pressure and a flow coefficient of 350 l/min at Δp=1 bar. It operates on 24V and features a 90° control range, integrated stainless steel mounting inserts, and a 10 Nm actuator. The valve has a 20 mm bore and a 3/4 inch socket size, with total length of 207 mm and height of 186.0 mm. Weight is 1.050 kg, and it uses FKM sealing material.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104454 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.98 inch (25.00 mm) |