Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valve with spring F/F solvent cement ASTM | |
| Check valve with spring F/F threaded NPT | |
| Connections for butt fusion | |
| FC (Fail safe to close) Unions with solvent cement sockets metric | |
| Foot valve B.S.P. PVC-U threaded with PP screen | |
| Foot valve PP screen | |
| Foot valve threaded NPT with PP screen | |
| Oil free With butt fusion spigots IR-Plus SDR11 ISO | |
| PB-flange adaptor | |
| PB-spigots | |
| Socket fusion / PB-flange adaptor | |
| With backing flanges PP-St Inch/ANSI | |
| With butt fusion spigots IR-Plus metric oilfree | |
| With butt fusion spigots IR-Plus SDR11 metric oilfree | |
| With butt fusion spigots long PE100 SDR11 metric | |
| with controller | |
| With electrical position feedback | |
| With fixed flanges PVC-U serrated metric | |
| With solvent cement socket Inch ASTM With Halar coated spring | |
| With solvent cement socket | |
| With solvent cement sockets | |
| With threaded socket ISO Rp reinforced | |
| With threaded sockets G | |
| With threaded sockets Rp | |
| Without spring With backing flanges PP-st ANSI | |
| Without spring With butt fusion spigots IR-Plus SDR11 metric | |
| Without spring With butt fusion spigots long PE100 SDR11 metric |
| << Prev |