The 199127785 is a 24V ball valve with manual emergency override and fixed flanges in PP-H conforming to ISO standards, featuring an IP68 rating, a 90° factory-set rotation range, integrated stainless steel mounting inserts, and position feedback with a heating element. The valve has a nominal diameter of 25 mm (1 inch), a pressure rating of 10 bar, and a kv-value of 700 l/min at Δp = 1 bar, with a weight of 2.700 kg. The actuator model is EA15, with mounting dimensions consistent with the series specification.
24V With manual emergency override With fixed flanges PP-H ser. ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127785 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |