Wafer-style intermediate installation butterfly valve with electric actuator 230V and manual override, for DN140 size, with FKM seal, weighing 7.147 kg. Complies with flange standards ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Overall dimensions are Hmax 548.1 mm, Lmax 391.0 mm, Wmax 190 mm. Control range is factory set to 90°, with position feedback and heating element. Valve follows EN 558, ISO 5752 (line 25). Voltage range is 100-230V, 50-60Hz.
With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145026 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 5.51 inch (140.00 mm) |