Water jet suction pump type P20 PVC-U with DN 10 size, solvent cement socket metric connection, and EPDM O-rings, rated for 10 bar pressure, weighs 0.138 kg, and has a nominal diameter of 16 mm, height of 35 mm, and length of 110 mm with a 3/8 inch inlet and 3/4 inch outlet.
Water jet suction pump type P20 PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041120 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - water-jet-suction-pump-p20 |
| Primary Material | PVC-U |