Ball valve with solvent cement sockets, designed for metric piping systems, uses a 24V actuator with a 90° control range and 10 Nm torque. It features integrated stainless steel mounting inserts and has a 20 mm bore size, 15 mm pipe diameter, 10 bar maximum pressure, and a kv-value of 185 l/min at Δp=1 bar. The valve weighs 0.995 kg and is equipped with EPDM seals (code 199). Its overall length is 178.5 mm and mounting height is 194 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104153 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.79 inch (20.00 mm) |