Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
(screws/distance pieces/reducing bush) For actuator units pneumatic PA30-45 To type 546
100-230V With socket fusion spigots metric
24V With fusion sockets metric
Actuation puck for Double Sensor Top Mount (DTM) series
Bare shaft Flange standard ANSI/ASME
d110-160mm / SDR11 / Full bore
d20-225mm / SDR11
DA (Double acting) Unions with fusion sockets metric
Double acting (DA)
DTM 12
DTM CG
EA MT DN25
EA MT DN50
Electric actuator smart type dEA25/45/120/250
Electric type 145 / 146 / 147 Without manual override
Fail safe to close (FC) / Fail safe to open (FO)
Fail safe to close/fail safe to open (FC/FO)
FC (Fail safe to close) low pressure With fixed flanges PVDF JIS
FC (Fail safe to close) Unions with butt fusion spigots metric
FC (Fail safe to close) Unions with fusion sockets metric
FC (Fail safe to close) With butt fusion spigots metric
FC (Fail safe to close) With socket fusion spigots metric
FO (Fail safe to open) Unions with butt fusion spigots metric
FO (Fail safe to open) Unions with fusion sockets metric
FO (Fail safe to open) With backing flanges PP-V metric/BS
FO (Fail safe to open) With fixed flanges PVDF JIS
FO (Fail safe to open) With fixed flanges PVDF metric
For actuated ball valves type 546/543 Pro
For Ball Valve Type 543 Pro & 546 Pro
For Ball Valve Type 546 Pro & 543 Pro
For ball valve type 546/543 Pro
Function DA (Double acting) With fixed flanges PVDF metric
Function FC (Fail safe to close) With fixed flanges PVDF metric
Function FO (Fail safe to open) With fixed flanges PVDF Inch ANSI
Function FO (Fail safe to open) With fixed flanges PVDF metric
Intermediate element for Butterfly Valve Type 567 and 578 (reduction gear)
Pneumatic type 240 / 243 / 244 Without manual override
Position feedback for ball valves 546 Pro / 543 Pro and butterfly valve 565
Reduction gear with handwheel for type 039G/038G
Series 025 DA (Double acting) With fixed flanges Inch ANSI
Series 025 DA (Double acting) With fixed flanges PP metric
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
Series 025 DA
Series 025 FC (Fail safe to close) With fixed flanges Inch ANSI
Series 025 FC (Fail safe to close) With fixed flanges PP metric
Series 025 FO (Fail safe to open) With fixed flanges Inch ANSI
transparent body with fixed flanges / backing flanges JIS
Transparent body with solvent cement spigots ASTM
Transparent body with solvent cement spigots metric
Transparent body with solvent cement unions JIS
Transparent housing with solvent cement spigots metric
With backing flanges PP-V Inch ANSI
With backing flanges PP-V metric BS
With butt fusion spigots metric
With electric position indicator Limit switch box with 2 auxiliary switches
With fixed flanges PVDF JIS
With fusion sockets metric
With socket fusion spigots metric
Without manual override
Without spring With transparent housing With solvent cement sockets metric

<< Prev Next >>