Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199127022

Description
100-230V With manual emergency override With solvent cement spigots PVC-U ISO
Request a Quote
Description
100-230V With manual emergency override With solvent cement spigots PVC-U ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U ball valve with 100-230V electric actuator, manual emergency override, solvent cement spigots conforming to ISO standards, IP68 rating, and a 90° factory-set control range. Includes integrated stainless steel mounting inserts, position feedback, and a heating element. The model has a nominal bore of 10 mm, a pressure rating of 10 bar, and a kv-value of 70 l/min. Weight is 2.072 kg for EPDM seals and 2.072 kg for FKM seals. Actuator model is EA15 with dimensions B3=25 mm, DE1=50 mm, and L=197 mm. Threaded mounting is M6. The valve body uses the 199 127 022 designation.

Datasheet Summary
Powered by GS/AI

PVC-U ball valve with 100-230V electric actuator, manual emergency override, solvent cement spigots conforming to ISO standards, IP68 rating, and a 90° factory-set control range. Includes integrated stainless steel mounting inserts, position feedback, and a heating element. The model has a nominal bore of 10 mm, a pressure rating of 10 bar, and a kv-value of 70 l/min. Weight is 2.072 kg for EPDM seals and 2.072 kg for FKM seals. Actuator model is EA15 with dimensions B3=25 mm, DE1=50 mm, and L=197 mm. Threaded mounting is M6. The valve body uses the 199 127 022 designation.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 199127022 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
199127022
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199127022
100-230V With manual emergency override With solvent cement spigots PVC-U ISO

100-230V With manual emergency override With solvent cement spigots PVC-U ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199127022
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514003 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375812 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543434 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details