The 199104543 is a 20mm bore ball valve with fusion sockets, made of PP-H, designed for 24V actuation and a 90° control range. It features integrated stainless steel mounting inserts, a kv-value of 185 l/min at Δp=1 bar, and a weight of 0.965 kg. The valve has a 10Nm actuator, 78.5mm mounting length, and 50mm flange width. It is available with EPDM or FKM seals.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104543 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.79 inch (20.00 mm) |