Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| """Bare shaft Flange standard metric/ANSI/BS/JIS" | |
| Connections for butt fusion | |
| Connections for cementing with Tangit | |
| Connections for socket fusion | |
| Connections for Infrared fusion | |
| Double Sensor Adapter for Butterfly Valve Type 565 DN350 - DN400 | |
| electrical 0-10V servomotor - On/Off | |
| For buttefly valve type 567/578 and 565 | |
| For Electric actuators EA45-250, dEA45-250 | |
| for Klimaplast/Klimanox/ Alueco nickel-plated brass manifolds - no switch | |
| for Klimaplast/Klimanox/ Alueco nickel-plated brass manifolds - with auxiliary switch | |
| for Klimaplast/Klimanox/ Alueco nickel-plated brass manifolds -Â with auxiliary switch | |
| For Pneumatic actuators, function FC/FO and DA | |
| For reduction gear | |
| Horizontal/L-port DA (Double acting) Without manual override With butt fusion spigots IR-Plus metric | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets reinforced Rp | |
| Horizontal/L-port Without manual override With solvent cement sockets JIS | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Replacement Strainer for Floor Drain | |
| Rubber spring | |
| Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| Switching ring to butterfly valve type 565 | |
| Vertical diverter ball Without manual override With solvent cement sockets JIS | |
| with controller | |
| With electric actuator 240VÂ Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With gear box Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With plastic pneumatic actuator - fail safe to close (FC) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts | |
| With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut | |
| Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts |
| << Prev | Next >> |