Diaphragm valve of the Series 025 DA (double acting) with fixed PVC-U JIS flanges, DN 160, PN 6, and a kv-value of 6033 l/min at Δp=1 bar, featuring a PTFE diaphragm with a weight of 35.000 kg and an overall length of 480 mm. The valve includes a position indicator and complies with EN 558 for overall length.
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025540 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 13.19 inch (335.00 mm) |