Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18
Product Name Notes
DA (Double acting) Flange standard ANSI/ASME
DA (Double Acting) With butt fusion spigots PVDF ISO IR-PLUS With manual override
DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
DA (Double Acting) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With socket fusion spigot PVDF ISO With manual override
DA (Double Acting) With solvent cement sockets ABS BS With manual override
DA (Double Acting) With solvent cement sockets ABS ISO With manual override
DA (Double Acting) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets PVC-C ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets PVC-C JIS With manual override
DA (Double Acting) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) Flange standard ANSI/ASME
FC (Fail Safe to Close) With fixed flanges PP-H ser. ISO With manual override
FC (Fail safe to close) With fixed flanges PP-H serrated metric
FC (Fail safe to close) With manual override With fusion sockets metric 4.2 bar control pressure
FC (Fail safe to close) With socket fusion spigots PP-H ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With solvent cement sockets ABS BS With manual override
FC (Fail Safe to Close) With solvent cement sockets ABS ISO With manual override
FC (Fail safe to close) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FC (Fail safe to close) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
FC (Fail safe to close) With solvent cement sockets PVC-U BS Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
FO (Fail safe to open) Flange standard ANSI/ASME
FO (Fail safe to open) With butt fusion spigots PVDF IR-Plus ISO Without manual override 5.6 bar (Standard)
FO (Fail safe to open) With fixed flanges serrated metric
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
FO (Fail safe to open) With manual override With fusion sockets metric 4.2 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets ABS BS With manual override
FO (Fail Safe to Open) With solvent cement sockets ABS ISO With manual override
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets PVC-U ISO With manual override
FO (Fail Safe to Open) With threaded sockets ABS ISO Rp With manual override
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard ANSI/ASME

<< Prev Next >>