The 199127697 is a 24V ABS ball valve with a 40 mm bore, threaded ISO Rp1½ socket, and a kv-value of 1600 l/min at Δp=1 bar. It features a manual emergency override, integrated stainless steel mounting inserts, an IP68 rating, a factory-set 90° operating range, position feedback, and a heating element. The actuator model is EA15, with overall dimensions of 219 mm in length, 51 mm in height, and 161 mm in width. The valve weighs 3.000 kg.
24V With manual emergency override With threaded sockets ABS ISO Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127697 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.97 inch (50.00 mm) |