Ball valve for plastic piping systems with solvent cement sockets, rated for 10 bar pressure and a flow rate of 185 l/min at Δp=1 bar, operated by a 10 Nm actuator with 90° control range and integrated stainless steel mounting inserts. Available in 100-230V AC and fitted with FKM seals, measuring 20 mm bore, 50 mm body diameter, 194 mm height, and 178.5 mm length. Part number 199 104 013 corresponds to this variant in the 104 series.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104013 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |