Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets metric | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric | |
| Horizontal/L-port Without manual override With butt fusion spigots long | |
| Horizontal/L-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port Without manual override With solvent cement sockets BS | |
| Horizontal/L-port Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port Without manual override With solvent cement sockets metric | |
| Horizontal/L-port Without manual override With solvent cement spigots metric | |
| Horizontal/L-port Without manual override With threaded sockets NPT | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets metric | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement spigots metric | |
| Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement sockets metric | |
| Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement spigots metric | |
| Horizontal/T-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port Without manual override With solvent cement sockets BS | |
| Horizontal/T-port Without manual override With solvent cement sockets metric | |
| Horizontal/T-port Without manual override With solvent cement spigots metric | |
| Horizontal/T-port Without manual override With threaded sockets NPT |
| << Prev | Next >> |