Diaphragm valve type DIASTAR PVC-C, series 025 DA (double acting), with fixed flanges conforming to ANSI Inch standards, has a nominal size of DN65 (2 1/2 inch), a maximum working pressure of 10 bar, and a kv-value of 992 l/min at Δp=1 bar. It features an EPDM diaphragm, weighs 13.600 kg, and includes a position indicator. The valve is equipped with backing flanges in PP-V and has overall dimensions of 290 mm in length, 280 mm in height, and 148 mm in flange diameter.
Series 025 DA (Double acting) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025657 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 11.02 inch (280.00 mm) |