The 199104242 is a PVC-U ball valve with solvent cement sockets conforming to ASTM standards and two NPT threaded ends, designed for 24V control. It has a 10 mm bore size (3/8 inch) and a flow coefficient (kv-value) of 70 l/min at 1 bar pressure drop. The valve operates through a 90° rotation with a 10 Nm actuator torque and features integrated stainless steel mounting inserts. The body is rated for a maximum pressure of 10 bar. Physical dimensions are 194 mm in length and 178.5 mm in height, with a 3/8 inch inlet size and 50 mm mounting hole spacing.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104242 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |