Ball valve with solvent cement sockets conforming to ASTM standards and two NPT threaded ends, designed for 24V operation, with a 90° control range, 20 mm bore, 3/4 inch nominal pipe size, 10 bar pressure rating, and a kv-value of 350 l/min. The valve includes integrated stainless steel mounting inserts, has a weight of 1.050 kg, and is fitted with a 10 Nm actuator. It features EPDM seals and is rated for use with FKM seal options.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104354 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.98 inch (25.00 mm) |