PVC-C ball valve with 100-230V actuator, manual emergency override, and solvent cement sockets compliant with JIS, featuring IP68 rating, a factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts; available in 50 mm bore size with FKM seals weighing 3.000 kg.
100-230V With manual emergency override With solvent cement sockets PVC-C JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127897 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |