PVC-U ball valve with 24V actuation, manual emergency override, and solvent cement spigots compliant with ISO standards, featuring IP68 rating, a factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts. The model 199127062 has a nominal diameter of 10 mm (3/8 inch), a flow rate of 70 l/min at Δp=1 bar, and a weight of 2.072 kg with EPDM sealing. Actuator type EA15, with mounting dimensions of 25 mm (B3), 50 mm (DE1), 122 mm (E), and 197 mm (G).
24V With manual emergency override With solvent cement spigots PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127062 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |