The ABS ball valve type 127 is an electrically operated valve with a 100-230V actuator, manual emergency override, and solvent cement sockets compliant with ISO standards, designed for automated fluid control. It features an IP68 rating, a factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts. For model 199 127 085, the nominal diameter is 25 mm (1 inch), with a kv-value of 700 l/min at Δp=1 bar and a weight of 2.261 kg. The actuator is EA15, with overall dimensions of 122 mm in height and 183 mm in length. The valve body is made of ABS.
100-230V With manual emergency override With solvent cement sockets ABS ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127085 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.26 inch (32.00 mm) |