The 199127508 is a standard ball valve in the PROGEF type 127 series, designed for use with fusion sockets PP-H ISO and operating on 100-230V. It features a manual emergency override, IP68 rating, integrated stainless steel mounting inserts, and a factory-set control range of 90°. The valve includes a heating element and position feedback for open/close states. This model has a nominal diameter of 50mm, a PN rating of 10 bar, and a kv-value of 3100 l/min. It weighs 3.800 kg and uses the FKM seal material.
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127508 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |