Diaphragm valve type DIASTAR PVC-U OF, series 025 DA (double acting), with fixed flanges in PVC-U conforming to JIS, model DN 75, rated for 10 bar working pressure, with a kv-value of 992 l/min at Δp=1 bar, EPDM diaphragm, and a weight of 13.600 kg.
Series 025Â DA (Double acting) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199029808 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |