Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 18
Product Name Notes
Bare shaft Flange standard metric/ANSI/BS/JIS
Bare shaft Flange standard metric
DA (Double acting) Unions with solvent cement sockets ASTM
DA (Double acting) Unions with solvent cement sockets metric
DA (Double acting) With backing flanges PP-V metric/BS
DA (Double acting) With solvent cement spigots metric
FC (Fail safe to close) Unions with solvent cement sockets ASTM
FC (Fail safe to close) Unions with solvent cement sockets metric
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
FC (Fail safe to close) With backing flanges PP-V metric/BS
FC (Fail safe to close) With solvent cement spigots metric
FO (Fail safe to open) Unions with solvent cement sockets ASTM
FO (Fail safe to open) Unions with solvent cement sockets metric
FO (Fail safe to open) With backing flanges PP-V Inch ANSI
FO (Fail safe to open) With backing flanges PP-V metric/BS
FO (Fail safe to open) With solvent cement spigots metric
Unions with solvent cement socket metric
With gear box Flange standard ANSI/ASME
With gear box Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard metric
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets metric
With solvent cement spigot metric
With threaded sockets Rp

<< Prev Next >>