Wafer-style intermediate installation butterfly valve type 145 PVC-U with electric actuator 230V and manual override, for DN140 nominal diameter, rated for PN 10 pressure, with a kv-value of 8600 l/min at Δp=1 bar. Overall length 548.1 mm, width 391.0 mm, height 190 mm. Complies with EN 558, ISO 5752, ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Weighs 7.508 kg with EPDM seat, 7.147 kg with FKM seat.
With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145006 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 5.51 inch (140.00 mm) |