The 199104565 is a ball valve with butt fusion spigots, IR-Plus SDR11 metric, made of PP-H, offering a 90° control range and integrated stainless steel mounting inserts. It operates on 100-230 V AC, has a kv-value of 700 l/min at Δp=1 bar, a nominal pressure of 10 bar, and a bore size of 32 mm. The valve measures 207 mm in length and 217 mm in height, with a 10 Nm actuator torque and a 68 mm actuator mounting width, weighing 1.055 kg.
With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104565 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |