The 199104506 is a standard ball valve with fusion sockets, constructed from PP-H, designed for on/off flow control in piping systems. It has a nominal diameter of 40 mm, a maximum pressure rating of 10 bar, and a k_v-value of 1000 l/min at Δp=1 bar. The valve operates with a 100-230V actuator, has a 90° control range, and features integrated stainless steel mounting inserts for secure installation. Its physical dimensions are 236 mm in height and 198.5 mm in length, with a mounting flange diameter of 84 mm. The valve weighs 1.180 kg and is equipped with EPDM sealing material.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104506 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.57 inch (40.00 mm) |