Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 18
Product Name Notes
Bare Shaft Flange standard metric
With backing flanges PP-GF JIS with PP-H
With backing flanges PP-st metric
With butt fusion spigots IR-Plus SDR11 metric
With butt fusion spigots long PE100 SDR11 metric
With butt fusion spigots SDR17,6 metric
With fixed flanges metric
With fusion sockets metric
With gear box Flange standard ANSI/ASME
With gear box Flange standard metric
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard metric
With iFIT connection and fusion socket PB
With iFIT connection long
With socket fusion spigots metric
With threaded sockets reinforced Rp
Without spring With backing flanges PP-st metric
Without spring With butt fusion spigots IR-Plus SDR11 metric
Without spring With butt fusion spigots long PE100 SDR11 metric
Without spring With butt fusion spigots PE100 SDR17,6 metric
Without spring With butt fusion spigots SDR17,6 metric
Without spring With fixed flanges metric
Without spring With fusion sockets metric
Without spring With socket fusion spigots metric
Without spring With threaded sockets reinforced NPT
Without spring With threaded sockets reinforced Rp

<< Prev Next >>