The SYGEF Standard Throttle valve type V251 with fusion sockets metric, model 199041234, is constructed from PVDF and rated for 10 bar pressure. It has a nominal diameter of 25 mm and a 1-inch nominal pipe size. The valve weighs 0.273 kg, measures 96 mm in length, 47 mm in height, and 80 mm in the closest dimension. It features metric fusion sockets for connection.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041234 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - throttle-Valve-v251 |
| Primary Material | PVDF |