The ABS ball valve type 127 is a 24V actuated valve with manual emergency override and solvent cement sockets, designed for use in piping systems. It features an IP68 rating, a factory-set 90° operational range, integrated stainless steel mounting inserts, and position feedback for open/close states. The model 199127198 corresponds to a 63 mm bore size, with a nominal pressure rating of 10 bar and a kv-value of 3100 l/min. Physical dimensions include a height of 124 mm, a length of 183 mm, and a weight of 3.800 kg. It is constructed from ABS and includes an EPDM sealant.
24V With manual emergency override With solvent cement sockets ABS BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127198 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.48 inch (63.00 mm) |