Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199104044

Description
With solvent cement sockets metric
Request a Quote
Description
With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199104044 is a PVC-U ball valve with solvent cement sockets, designed for 24V control and a 90° operating range. It has a nominal bore size of 25 mm, a maximum pressure rating of 10 bar, and a kv-value of 350 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts and is mounted with a 10 Nm actuator. Its dimensions are 207 mm in height and 186.0 mm in length, with a connection size of 58 mm. The valve weighs 1.050 kg and is equipped with EPDM seals.

Datasheet Summary
Powered by GS/AI

The 199104044 is a PVC-U ball valve with solvent cement sockets, designed for 24V control and a 90° operating range. It has a nominal bore size of 25 mm, a maximum pressure rating of 10 bar, and a kv-value of 350 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts and is mounted with a 10 Nm actuator. Its dimensions are 207 mm in height and 186.0 mm in length, with a connection size of 58 mm. The valve weighs 1.050 kg and is equipped with EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 199104044 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
199104044
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199104044
With solvent cement sockets metric

With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199104044
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PVC-U
Valve Size 0.98 inch (25.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369011 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 5.71 inch (145.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543114 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details