The 199104253 is a PVC-U ball valve with NPT threaded ends and solvent cement sockets, designed for 24V control with a 90° control range. It has a 15 mm bore (1/2 inch), a pressure rating of 10 bar, and a kv-value of 185 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts, weighs 0.995 kg, and is fitted with an EPDM seal. Its actuator delivers 10 Nm torque, with an overall length of 178.5 mm and a mounting flange diameter of 50 mm.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104253 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |