The 199104352 is a 10 mm ball valve with solvent cement sockets compliant with ASTM standards and two NPT threaded ends, rated for 24 V operation, 10 bar pressure, and a flow capacity of 70 l/min at Δp=1 bar. It features a 90° control range, integrated stainless steel mounting inserts, and a 10 Nm actuator. The device weighs 0.995 kg and has a body length of 178.5 mm.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104352 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.63 inch (16.00 mm) |