Ball valve with solvent cement sockets compliant with ASTM standards and two NPT threaded ends, designed for 24V operation with a 90° control range and 10 Nm actuator torque, featuring integrated stainless steel mounting inserts; body size 25 mm (1 inch), flow coefficient (kv-value) of 700 l/min at 1 bar pressure drop, weight 1.120 kg.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104345 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.26 inch (32.00 mm) |