The ABS ball valve type 127 with electric actuator EA15, rated for 100-230V and 50-60Hz, features a 90° control range, manual emergency override, butt fusion spigots, and integrated stainless steel mounting inserts. This variant has a bore diameter of 50 mm, a kv-value of 1600 l/min at Δp=1 bar, and corresponding physical dimensions including an overall height of 219 mm and length of 330 mm. The valve uses EPDM seals and is compatible with M8 threaded connections.
100-230V With manual emergency override With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127387 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 3.82 inch (97.00 mm) |