PVC-U ball valve with 24V actuator, manual emergency override, and solvent cement sockets compliant with JIS standards, featuring IP68 rating, integrated stainless steel mounting inserts, and position feedback for open/close states. The valve has a 40 mm bore size, a nominal pressure rating of 10 bar, and a kv-value of 1000 l/min at a 1 bar pressure drop. It includes a factory-set 90° control range and is paired with an EA15 actuator. Weight is 2.600 kg.
24V With manual emergency override With solvent cement sockets PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127876 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |