PROGEF Standard Water jet suction pump type P20, made of PP-H, with DN 50 fusion socket metric and EPDM O-rings, rated for 10 bar, weighing 1.930 kg, with inlet and outlet connections of R 2¾ inch and overall dimensions of 433 mm length and 169 mm height.
PROGEF Standard Water jet suction pump type P20
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041135 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - water-jet-suction-pump-p20 |
| Primary Material | PP-H |