The 199127555 is a 24V ball valve with manual emergency override and fusion sockets for PP-H ISO, designed for fluid control applications. It features a 25 mm bore size, a kv-value of 700 l/min at Δp=1 bar, and an IP68 rating. The actuator model EA15 has a mounting dimension of 122 mm and includes integrated stainless steel mounting inserts. The valve supports both Open/Close position feedback and a factory-set 90° control range. Weight is 2.241 kg. The part belongs to a series with multiple configurations and optional accessories, including a fail-safe return unit.
24V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127555 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |