PVC-C ball valve with 100-230V AC actuation, manual emergency override, solvent cement sockets compliant with ISO, IP68 rating, and a factory-set 90° control range. Includes integrated stainless steel mounting inserts and position feedback for open/close status. Models in this series feature EPDM or FKM seals, with the 199127114 variant corresponding to a 20 mm bore (3/4 inch) and a kv-value of 350 l/min at Δp=1 bar. Physical dimensions include actuator size EA15, body length L=110 mm, and overall height H=122 mm.
100-230V With manual emergency override With solvent cement sockets PVC-C ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127114 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.98 inch (25.00 mm) |