Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 18
Product Name Notes
DA (Double acting) With backing flanges PP-V Inch ANSI
DA (Double acting) With backing flanges PP-V metric/BS
Double Sensor Adapter for Butterfly Valve Type 567
FC (Fail safe to close) Unions with solvent cement sockets ASTM
FC (Fail safe to close) Unions with solvent cement sockets metric
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
FC (Fail safe to close) With backing flanges PP-V metric/BS
FC (Fail safe to close) With solvent cement spigots metric
Horizontal/T-port With fusion sockets metric
Horizontal/T-port With socket fusion spigots metric
Oil free With butt fusion spigots IR-Plus SDR11 ISO
Oil-free With backing flanges PP-GF JIS with PP-H
Oil-free With fusion sockets PP-H ISO
Silicone free With butt fusion spigots IR-Plus SDR11 ISO
With backing flanges PP-GF JIS with PP-H
With backing flanges PP-St ANSI with PP-H
With backing flanges PP-St ISO with PP-H
With backing flanges PP-V Inch ANSI
With backing flanges PP-V metric/BS
With butt fusion spigots IR-Plus SDR11 ISO Inclusive 2 fusion socket valve ends
With butt fusion spigots IR-Plus SDR11 metric
With butt fusion spigots long PE100 SDR11 ISO
With butt fusion spigots long PE100 SDR17,6 ISO
With butt fusion spigots PE100 SDR17.6 ISO
With butt fusion spigots SDR11 metric
With butt fusion spigots SDR17.6 ISO
With flanges Inch ANSI
With flanges metric
With flanges PP-H JIS
With fusion sockets metric
With Hastelloy C spring
With sockets fusion spigots PP-H ISO
With threaded sockets PP-H ASTM NPT Re
With V4A spring (stainless steel 316)
Without spring

<< Prev Next >>