PVC-U ball valve with 100-230V electric actuator, manual emergency override, and solvent cement spigots compliant with ISO standards. Features IP68 rating, factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts. The part 199127032 corresponds to a 10 mm bore (3/8 inch) with EPDM seal, weighing 2.072 kg. Actuator model EA15 has dimensions of 25 mm width, 50 mm height, and 122 mm length, with M6 mounting threads.
100-230V With manual emergency override With solvent cement spigots PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127032 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |