Ball valve for plastic piping with solvent cement sockets in Inch BS size, rated for 10 bar and 10Nm actuation torque, designed for 24-240V operation. Flow rate is 1600 l/min at Δp=1 bar with a 40mm bore. Physical dimensions are 275mm in height and 208.5mm in length, with a 1 1/2 inch socket. Integrated stainless steel mounting inserts and EPDM sealing are included. Weight is 2.010 kg.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104447 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |