Wafer-style intermediate installation butterfly valve for PVC-C piping, with electric actuator rated for 100-230V, 50-60Hz, and no manual override. The valve has a nominal diameter of 90 mm, conforms to flange standards including ISO 7005 PN 10, EN 1092 PN 10, ANSI/ASME B16.5 Class 150, and has a kv-value of 2400 l/min at Δp=1 bar. Overall dimensions are 426.1 mm in length, 190 mm in height, and 136.8 mm in width. Valve body material options include EPDM, FKM, and PTFE seals. Factory set control range is 90°, and it features heating element and position feedback (Open/Close/Middle).
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145204 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |